Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IGN#PBF 142899-LTC1735IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142899-LTC1735IGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142899-LTC1735IGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IGN#PBF - 142899-LTC1735IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IGN#PBF
142899-LTC1735IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IGN#PBF 142899-LTC1735IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 142899-LTC1735IGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V

Manufacturer: Linear Technology
Win Source Part Number: 142899-LTC1735IGN#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 30 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 142899-LTC1735IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IGN#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074CT#PBF - 1057729-LT1074CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824EMSE#TRPBF - 020617-LTC3824EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUFD#PBF - 103702-LTC3850EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details