Manufacturer: Linear Technology
Win Source Part Number: 142629-LT1161ISW#TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 8 V to 48 V
Alternative Parts (Cross-Reference): VNQ5027AK-E; LT1161ISW#TRPBF; LT1161CN; LT1161ISW#TRMPBF;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 142629-LT1161ISW#TRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - LT1161ISW#TRPBF |
| Polarity | N-Channel |