Manufacturer: Linear Technology
Win Source Part Number: 142551-LTC3025EDC-1#
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.085V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 0.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.17V @ 500mA
Operating Supply Current: 80μA
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 142551-LTC3025EDC-1#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-1#TRMPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-DFN (2x2) |
| Life Cycle Stage | Maturity; Active |