Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.3#PBF 142485-LT1585CM-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142485-LT1585CM-3.3# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4.6A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.4V @ 4.6A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TC2117-3.3VEBTR; LT1585CM-3.3#PBF; LT1585CM-3.3#TRPBF; LT1585CM-3.3#TR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142485-LT1585CM-3.3# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4.6A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.4V @ 4.6A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TC2117-3.3VEBTR; LT1585CM-3.3#PBF; LT1585CM-3.3#TRPBF; LT1585CM-3.3#TR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.3#PBF - 142485-LT1585CM-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.3#PBF
142485-LT1585CM-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.3#PBF 142485-LT1585CM-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 142485-LT1585CM-3.3# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 4A Number of Regulators: 1 Output Type: Fixed Output Current: 4.6A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.4V @ 4.6A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TC2117-3.3VEBTR; LT1585CM-3.3#PBF; LT1585CM-3.3#TRPBF; LT1585CM-3.3#TR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 142485-LT1585CM-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 4A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.6A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 4.6A
Operating Supply Current: 13mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TC2117-3.3VEBTR; LT1585CM-3.3#PBF; LT1585CM-3.3#TRPBF; LT1585CM-3.3#TR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 142485-LT1585CM-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1585CM-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3 - 072293-LT1575CS8-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-3.3#PBF - 020324-LT1763IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#TRPBF - 072339-LT1963AEQ-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CST-5#PBF - 020220-LT1121CST-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details