Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3814IFE-5#TRPBF 142207-LTC3814IFE-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142207-LTC3814IFE-5# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 4.35 V to 14 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142207-LTC3814IFE-5# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 4.35 V to 14 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3814IFE-5#TRPBF - 142207-LTC3814IFE-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3814IFE-5#TRPBF
142207-LTC3814IFE-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3814IFE-5#TRPBF 142207-LTC3814IFE-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 142207-LTC3814IFE-5# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Up Supply Voltage - Operating: 4.35 V to 14 V

Manufacturer: Linear Technology
Win Source Part Number: 142207-LTC3814IFE-5#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Up
Supply Voltage - Operating: 4.35 V to 14 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 142207-LTC3814IFE-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3814IFE-5#TRPBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
Unlock Full Specs
to access all available technical data