Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-2#TRPBF 141522-LTC2951ITS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141522-LTC2951ITS8-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141522-LTC2951ITS8-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-2#TRPBF - 141522-LTC2951ITS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-2#TRPBF
141522-LTC2951ITS8-2#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-2#TRPBF 141522-LTC2951ITS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 141522-LTC2951ITS8-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA

Manufacturer: Linear Technology
Win Source Part Number: 141522-LTC2951ITS8-2#TRPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141522-LTC2951ITS8-2#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706RCU - 1257632-SP706RCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2900-2CMS#TRPBF - 121249-LTC2900-2CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2914CGN-2#PBF - 1062208-LTC2914CGN-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Supervisors - LTC2936IUFD#PBF - 1062283-LTC2936IUFD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type 24-QFN (5x4)
View Details