Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-5#PBF 141518-LT6600IS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141518-LT6600IS8-5#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 30μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 30mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141518-LT6600IS8-5#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 30μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 30mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-5#PBF - 141518-LT6600IS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-5#PBF
141518-LT6600IS8-5#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-5#PBF 141518-LT6600IS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 141518-LT6600IS8-5#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 30μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 30mA

Manufacturer: Linear Technology
Win Source Part Number: 141518-LT6600IS8-5#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 30μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V
Operating Supply Current: 30mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 141518-LT6600IS8-5#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-5#PBF
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 30 milliamps
VOS 8 millivolts
IBIAS 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#PBF - 1057709-LT1057IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8 - 072148-LT1006CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#TRPBF - 1058350-LT1490AHMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8-5#PBF - 020436-LT6200CS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details