Win Source Electronics RF/IF and RFID 141428-TDA7010T3TM

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 141428-TDA7010T3TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 60°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Applications: FM Radio Receiver Frequency: 1.5MHz ~ 110MHz Operating Supply Voltage: 2.7 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 8mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 141428-TDA7010T3TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 60°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Applications: FM Radio Receiver Frequency: 1.5MHz ~ 110MHz Operating Supply Voltage: 2.7 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 8mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 141428-TDA7010T3TM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
141428-TDA7010T3TM
RF/IF and RFID 141428-TDA7010T3TM
Manufacturer: ST-Ericsson Inc Win Source Part Number: 141428-TDA7010T3TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 60°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Applications: FM Radio Receiver Frequency: 1.5MHz ~ 110MHz Operating Supply Voltage: 2.7 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 8mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 141428-TDA7010T3TM
Category: RF/IF and RFID
Family: RF Receivers
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 60°C
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Applications: FM Radio Receiver
Frequency: 1.5MHz ~ 110MHz
Operating Supply Voltage: 2.7 V ~ 10 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 8mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 141428-TDA7010T3TM
Product Name RF/IF and RFID
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5508ESC6#TRMPBF - 303472-LTC5508ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Detectors - LT5537EDDB#TRPBF - 1059927-LT5537EDDB#TRPBF - Win Source Electronics
Specs
Frequency 1.00E7 to 1.00E9 Hz
View Details