Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRPBF 141412-LTC4224CDDB-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141412-LTC4224CDDB-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141412-LTC4224CDDB-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRPBF - 141412-LTC4224CDDB-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRPBF
141412-LTC4224CDDB-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRPBF 141412-LTC4224CDDB-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 141412-LTC4224CDDB-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-DFN (3x2) Supply Voltage - Operating: 1 V to 6 V Operating Supply Current: 1.4mA

Manufacturer: Linear Technology
Win Source Part Number: 141412-LTC4224CDDB-2#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Current Limit, Slew Rate
Feature Pins: /FAULT, /ON1, /ON2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-DFN (3x2)
Supply Voltage - Operating: 1 V to 6 V
Operating Supply Current: 1.4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 141412-LTC4224CDDB-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF - 1062158-LTC2908CDDB-C1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
Electronic Wholesale - SP708SEU - 1257665-SP708SEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260CGN-TR - 072620-LTC4260CGN-TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#TRPBF - 1060955-LTC1647-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details