Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013IS8#TRPBF 141084-LT1013IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141084-LT1013IS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Channel Output Current: 20mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141084-LT1013IS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Channel Output Current: 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013IS8#TRPBF - 141084-LT1013IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013IS8#TRPBF
141084-LT1013IS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013IS8#TRPBF 141084-LT1013IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 141084-LT1013IS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Channel Output Current: 20mA

Manufacturer: Linear Technology
Win Source Part Number: 141084-LT1013IS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Channel Output Current: 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 141084-LT1013IS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013IS8#TRPBF
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
IBIAS 0.0150 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8#PBF - 1058153-LT1352CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS#PBF - 1058362-LT1491AIS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2CMS8#PBF - 020524-LTC1992-2CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF - 072419-LTC1050CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details