Manufacturer: Linear Technology
Win Source Part Number: 141050-LTC2908CTS8-B
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 6
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-8
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 141050-LTC2908CTS8-B1#TRMPBF |
| Product Name | PMIC - PMIC - Supervisors - LTC2908CTS8-B1#TRMPBF |
| Number of Supplies | 6 |