Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625IGN#TRPBF 140652-LTC1625IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140652-LTC1625IGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1625 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.9 V to 36 V Alternative Parts (Cross-Reference): MAX15046BAEE+T; MAX15046BAEE+; TPS40054MPWPREP; MAX15046AAEE+T; Introduction Date: December 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140652-LTC1625IGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1625 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.9 V to 36 V Alternative Parts (Cross-Reference): MAX15046BAEE+T; MAX15046BAEE+; TPS40054MPWPREP; MAX15046AAEE+T; Introduction Date: December 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625IGN#TRPBF - 140652-LTC1625IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625IGN#TRPBF
140652-LTC1625IGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625IGN#TRPBF 140652-LTC1625IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 140652-LTC1625IGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1625 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.9 V to 36 V Alternative Parts (Cross-Reference): MAX15046BAEE+T; MAX15046BAEE+; TPS40054MPWPREP; MAX15046AAEE+T; Introduction Date: December 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 140652-LTC1625IGN#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 150kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LTC1625
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.9 V to 36 V
Alternative Parts (Cross-Reference): MAX15046BAEE+T; MAX15046BAEE+; TPS40054MPWPREP; MAX15046AAEE+T;
Introduction Date: December 29, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 140652-LTC1625IGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1625IGN#TRPBF
Configuration / Function Buck; Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRMPBF - 020281-LT1615IS5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS - 089875-LTC3440EMS - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CS8#PBF - 072265-LT1372CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622IS8#TRPBF - 102935-LTC1622IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details