Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#PBF 140560-LT1945IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140560-LT1945IMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140560-LT1945IMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#PBF - 140560-LT1945IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#PBF
140560-LT1945IMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#PBF 140560-LT1945IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 140560-LT1945IMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V

Manufacturer: Linear Technology
Win Source Part Number: 140560-LT1945IMS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 250mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): ±1.23V
Maximum Output Voltage: ±34V
Minimum Input Voltage: 1.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 140560-LT1945IMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#PBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EDD#TRPBF - 088982-LTC3440EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#PBF - 020566-LTC3407EDD-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH/TRPBF - 072589-LTC3728LCUH/TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details