Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125CSW#TRPBF 140557-LT1125CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140557-LT1125CSW#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 4.5 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.3mA Gain Bandwidth Product (GBP): 12.5MHz Alternative Parts (Cross-Reference): TLE2084ACDW; LT1125CSW#TR; LT1125CSW#TRPBF; MC34084DW; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140557-LT1125CSW#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 4.5 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.3mA Gain Bandwidth Product (GBP): 12.5MHz Alternative Parts (Cross-Reference): TLE2084ACDW; LT1125CSW#TR; LT1125CSW#TRPBF; MC34084DW; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125CSW#TRPBF - 140557-LT1125CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125CSW#TRPBF
140557-LT1125CSW#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125CSW#TRPBF 140557-LT1125CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 140557-LT1125CSW#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 4.5 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.3mA Gain Bandwidth Product (GBP): 12.5MHz Alternative Parts (Cross-Reference): TLE2084ACDW; LT1125CSW#TR; LT1125CSW#TRPBF; MC34084DW; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 140557-LT1125CSW#TRPBF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 7nA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 2.3mA
Gain Bandwidth Product (GBP): 12.5MHz
Alternative Parts (Cross-Reference): TLE2084ACDW; LT1125CSW#TR; LT1125CSW#TRPBF; MC34084DW;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 140557-LT1125CSW#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1125CSW#TRPBF
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0300 millivolts
IBIAS 0.0070 µA
GBW 12.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IN8#PBF - 072435-LTC1152IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACDD#TRPBF - 1058346-LT1490ACDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5 - 089630-LTC2050IS5 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8#TRPBF - 1060415-LTC1152IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details