Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CS8#PBF 140516-LT1492CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140516-LT1492CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 120μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 500μA Channel Output Current: 55mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140516-LT1492CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 120μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 500μA Channel Output Current: 55mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CS8#PBF - 140516-LT1492CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CS8#PBF
140516-LT1492CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CS8#PBF 140516-LT1492CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 140516-LT1492CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 120μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 500μA Channel Output Current: 55mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 140516-LT1492CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V
Operating Supply Current: 500μA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 140516-LT1492CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CS8#PBF
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.5000 milliamps
VOS 0.1200 millivolts
IBIAS 0.0450 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#TRPBF - 1057710-LT1057IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797CS5#TRMPBF - 1058784-LT1797CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1.4 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS8-5#PBF - 1060050-LT6200IS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details