Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#PBF 140289-LTC6253CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140289-LTC6253CMS#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 280 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 5.25 V, ±1.25 V to 2.625 V Operating Supply Current: 4.25mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 720MHz Alternative Parts (Cross-Reference): TLV2463IDGSRG4; MAX4333EUB-T; MAX4168EUB; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140289-LTC6253CMS#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 280 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 5.25 V, ±1.25 V to 2.625 V Operating Supply Current: 4.25mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 720MHz Alternative Parts (Cross-Reference): TLV2463IDGSRG4; MAX4333EUB-T; MAX4168EUB; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#PBF - 140289-LTC6253CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#PBF
140289-LTC6253CMS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#PBF 140289-LTC6253CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 140289-LTC6253CMS#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 280 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 5.25 V, ±1.25 V to 2.625 V Operating Supply Current: 4.25mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 720MHz Alternative Parts (Cross-Reference): TLV2463IDGSRG4; MAX4333EUB-T; MAX4168EUB; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 140289-LTC6253CMS#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 400MHz
Amplifier Type: General Purpose
Slew Rate: 280 V/μs
Current - Input Bias: 1.4μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.5 V to 5.25 V, ±1.25 V to 2.625 V
Operating Supply Current: 4.25mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 720MHz
Alternative Parts (Cross-Reference): TLV2463IDGSRG4; MAX4333EUB-T; MAX4168EUB;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 140289-LTC6253CMS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#PBF
Supply Voltage (VS) 2.5 to 5.25 volts
Source Current (IS) 4.25 milliamps
VOS 0.1000 millivolts
IBIAS 1.4 µA
GBW 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IN#PBF - 1057818-LT1114IN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CDD#TRPBF - 1058825-LT1813CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8 - 072274-LT1464CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details