Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CN8#PBF 140276-LT1111CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140276-LT1111CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140276-LT1111CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CN8#PBF - 140276-LT1111CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CN8#PBF
140276-LT1111CN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CN8#PBF 140276-LT1111CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 140276-LT1111CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 2V

Manufacturer: Linear Technology
Win Source Part Number: 140276-LT1111CN8#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 72kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 50V (Switch)
Minimum Input Voltage: 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 140276-LT1111CN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CN8#PBF
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data