Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457S8#PBF 140087-LT1457S8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140087-LT1457S8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 4 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 18 V Operating Supply Current: 1.8mA Gain Bandwidth Product (GBP): 1.7MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140087-LT1457S8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 4 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 18 V Operating Supply Current: 1.8mA Gain Bandwidth Product (GBP): 1.7MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457S8#PBF - 140087-LT1457S8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457S8#PBF
140087-LT1457S8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457S8#PBF 140087-LT1457S8#PBF
Manufacturer: Linear Technology Win Source Part Number: 140087-LT1457S8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 4 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 18 V Operating Supply Current: 1.8mA Gain Bandwidth Product (GBP): 1.7MHz

Manufacturer: Linear Technology
Win Source Part Number: 140087-LT1457S8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 4 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 220μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 1.8mA
Gain Bandwidth Product (GBP): 1.7MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 140087-LT1457S8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457S8#PBF
Supply Voltage (VS) 4.5 to 18 volts
Source Current (IS) 1.8 milliamps
VOS 0.2200 millivolts
IBIAS 7.00E-6 µA
GBW 1.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CMS8#PBF - 1058546-LT1638CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details