Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609CSW#PBF 140002-LTC1609CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140002-LTC1609CSW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 3 Input Type: Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 200k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140002-LTC1609CSW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 3 Input Type: Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 200k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609CSW#PBF - 140002-LTC1609CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609CSW#PBF
140002-LTC1609CSW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609CSW#PBF 140002-LTC1609CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 140002-LTC1609CSW#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 3 Input Type: Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 200k

Manufacturer: Linear Technology
Win Source Part Number: 140002-LTC1609CSW#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 3
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 200k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 140002-LTC1609CSW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609CSW#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details