Manufacturer: Linear Technology
Win Source Part Number: 140001-LT3791EFE-1#P
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 200kHz to 700kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-TSSOP-EP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.7 V to 60 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 140001-LT3791EFE-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3791EFE-1#PBF |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 38-TSSOP-EP |
| Life Cycle Stage | Maturity; Active |