Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#TRPBF 139954-LT4351IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139954-LT4351IMS#TRP BF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Family Name: LT4351 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA Alternative Parts (Cross-Reference): ISL6146AFRZ-T7A; ISL6146AFRZ-TK; TPS2410PWR/2801; MAX8555AEUB+T; Introduction Date: January 05, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139954-LT4351IMS#TRP BF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Family Name: LT4351 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA Alternative Parts (Cross-Reference): ISL6146AFRZ-T7A; ISL6146AFRZ-TK; TPS2410PWR/2801; MAX8555AEUB+T; Introduction Date: January 05, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#TRPBF - 139954-LT4351IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#TRPBF
139954-LT4351IMS#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#TRPBF 139954-LT4351IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 139954-LT4351IMS#TRP BF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Paralleled/Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Family Name: LT4351 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.2 V to 18 V Operating Supply Current: 1.41mA Alternative Parts (Cross-Reference): ISL6146AFRZ-T7A; ISL6146AFRZ-TK; TPS2410PWR/2801; MAX8555AEUB+T; Introduction Date: January 05, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 139954-LT4351IMS#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: Paralleled/Redundant Power Supplies
Mounting: SMD (SMT)
Polarity: N-Channel
Family Name: LT4351
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 1.2 V to 18 V
Operating Supply Current: 1.41mA
Alternative Parts (Cross-Reference): ISL6146AFRZ-T7A; ISL6146AFRZ-TK; TPS2410PWR/2801; MAX8555AEUB+T;
Introduction Date: January 05, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 139954-LT4351IMS#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LT4351IMS#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 1ZB200-Z - 1122825-1ZB200-Z - Win Source Electronics
Specs
Diode Type Zener
View Details
Diodes - Zener - Single - 1N3045B - 1121670-1N3045B - Win Source Electronics
Specs
Diode Type Zener
View Details
END - OF - LIFE - CH651L-40PT - 1161474-CH651L-40PT - Win Source Electronics
Specs
Diode Type Schottky
View Details