Manufacturer: Linear Technology
Win Source Part Number: 139859-LT1506CR-3.3#
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: D2PAK-7
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 139859-LT1506CR-3.3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR-3.3#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; D2PAK-7 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |