Manufacturer: Linear Technology
Win Source Part Number: 139673-LTC1282BCSW#T
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Analog Supply Voltage: 2.7 V to 3.6 V, ±3V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 140k
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 139673-LTC1282BCSW#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1282BCSW#TRPBF |
| Interface Type | Parallel; Parallel |