Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6652BHMS8-1.25#TRPBF 139614-LTC6652BHMS8-1.25#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139614-LTC6652BHMS8- 1.25#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.7 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.4ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 560μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139614-LTC6652BHMS8- 1.25#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.7 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.4ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 560μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-1.25#TRPBF - 139614-LTC6652BHMS8-1.25#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-1.25#TRPBF
139614-LTC6652BHMS8-1.25#TRPBF
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-1.25#TRPBF 139614-LTC6652BHMS8-1.25#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 139614-LTC6652BHMS8- 1.25#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 2.7 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 2.4ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 560μA

Manufacturer: Linear Technology
Win Source Part Number: 139614-LTC6652BHMS8-1.25#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 2.7 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 2.4ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 560μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 139614-LTC6652BHMS8-1.25#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LTC6652BHMS8-1.25#TRPBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CN8-2.5#PBF - 133006-LT1019CN8-2.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CIS8-5#TRPBF - 1058070-LT1236CIS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - RH1009MH - 1186759-RH1009MH - Win Source Electronics
Specs
Package Type Other; TO-46
Operating Temperature -55 C (-67 F)
View Details
PMIC - PMIC - Voltage Reference - LT580MH - 1206884-LT580MH - Win Source Electronics
Specs
Package Type Other; TO-206AC, TO-52-3 Metal Can
Life Cycle Stage Obsolete
View Details