Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1404CS8#PBF 139611-LTC1404CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139611-LTC1404CS8#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: ±5V, 5V Sampling Rate: 600k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139611-LTC1404CS8#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: ±5V, 5V Sampling Rate: 600k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1404CS8#PBF - 139611-LTC1404CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1404CS8#PBF
139611-LTC1404CS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1404CS8#PBF 139611-LTC1404CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 139611-LTC1404CS8#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: ±5V, 5V Digital Supply Voltage: ±5V, 5V Sampling Rate: 600k

Manufacturer: Linear Technology
Win Source Part Number: 139611-LTC1404CS8#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: ±5V, 5V
Digital Supply Voltage: ±5V, 5V
Sampling Rate: 600k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 139611-LTC1404CS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1404CS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860LIMS8#PBF - 020516-LTC1860LIMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1863LCGN#PBF - 020517-LTC1863LCGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details