Manufacturer: Linear Technology
Win Source Part Number: 139580-LT1117CST#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: 1.25 V to 13.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 800mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 13.8V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 139580-LT1117CST#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1117CST#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; SOT-223-3 |
| Life Cycle Stage | Maturity; Active |