Manufacturer: Linear Technology
Win Source Part Number: 139553-LT1716CS5#TRP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 60μA
Voltage - Input Offset (Max): 1.6mV @ 5V
Current - Input Bias (Max): 0.05μA @ 5V
Current - Output (Typ): 20mA @ 5V
CMRR, PSRR (Typ): 110dB CMRR, 110dB PSRR
Propagation Delay (Max): 5.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 139553-LT1716CS5#TRPBF |
| Product Name | Linear - Linear - Comparators - LT1716CS5#TRPBF |
| Supply Voltage (VS) | 2.7 to 44 volts |
| VOS | 1.6 millivolts |
| CMRR | 110 dB |