Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#TRPBF 139515-LTC6253CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139515-LTC6253CMS#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 280 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 5.25 V, ±1.25 V to 2.625 V Operating Supply Current: 4.25mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 720MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139515-LTC6253CMS#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 280 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 5.25 V, ±1.25 V to 2.625 V Operating Supply Current: 4.25mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 720MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#TRPBF - 139515-LTC6253CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#TRPBF
139515-LTC6253CMS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#TRPBF 139515-LTC6253CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 139515-LTC6253CMS#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 400MHz Amplifier Type: General Purpose Slew Rate: 280 V/μs Current - Input Bias: 1.4μA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.5 V to 5.25 V, ±1.25 V to 2.625 V Operating Supply Current: 4.25mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 720MHz

Manufacturer: Linear Technology
Win Source Part Number: 139515-LTC6253CMS#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 400MHz
Amplifier Type: General Purpose
Slew Rate: 280 V/μs
Current - Input Bias: 1.4μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.5 V to 5.25 V, ±1.25 V to 2.625 V
Operating Supply Current: 4.25mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 720MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 139515-LTC6253CMS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253CMS#TRPBF
Supply Voltage (VS) 2.5 to 5.25 volts
Source Current (IS) 4.25 milliamps
VOS 0.1000 millivolts
IBIAS 1.4 µA
GBW 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819IMS8#TRPBF - 1058851-LT1819IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1969CMS#PBF - 1058975-LT1969CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105HMS8#PBF - 1060016-LT6105HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3000 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498IS8#TRPBF - 1058382-LT1498IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details