Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CN#PBF 139343-LT1674CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139343-LT1674CN#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.005 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.9μA Channel Output Current: 1.5mA Gain Bandwidth Product (GBP): 12kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139343-LT1674CN#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.005 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.9μA Channel Output Current: 1.5mA Gain Bandwidth Product (GBP): 12kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CN#PBF - 139343-LT1674CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CN#PBF
139343-LT1674CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CN#PBF 139343-LT1674CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 139343-LT1674CN#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.005 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.9μA Channel Output Current: 1.5mA Gain Bandwidth Product (GBP): 12kHz

Manufacturer: Linear Technology
Win Source Part Number: 139343-LT1674CN#PBF
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.005 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 1.9μA
Channel Output Current: 1.5mA
Gain Bandwidth Product (GBP): 12kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 139343-LT1674CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674CN#PBF
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0019 milliamps
VOS 0.2000 millivolts
IBIAS 2.50E-5 µA
GBW 0.0120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CS8#PBF - 020288-LT1636CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CDD#TRPBF - 1058825-LT1813CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8 - 072148-LT1006CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#TRPBF - 1057667-LT1028CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
View Details