Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-2#PBF 139209-LTC3723EGN-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139209-LTC3723EGN-2# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139209-LTC3723EGN-2# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-2#PBF - 139209-LTC3723EGN-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-2#PBF
139209-LTC3723EGN-2#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-2#PBF 139209-LTC3723EGN-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 139209-LTC3723EGN-2# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Control Features: Current Limit, Ramp, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 50% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: Up to 10V

Manufacturer: Linear Technology
Win Source Part Number: 139209-LTC3723EGN-2#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Control Features: Current Limit, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: Up to 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 139209-LTC3723EGN-2#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3723EGN-2#PBF
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3505EDD#TRPBF - 072376-LT3505EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307BCMS8#PBF - 1058121-LT1307BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details