Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1528CQ#PBF 138891-LT1528CQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138891-LT1528CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.57V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 3A Output Voltage: 3.3V, 3.3 V to 14.15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V (3.3V) Dropout Voltage-Max: 0.85V @ 3A Operating Supply Current: 750μA to 140mA PSRR: 67dB (120Hz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138891-LT1528CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.57V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 3A Output Voltage: 3.3V, 3.3 V to 14.15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V (3.3V) Dropout Voltage-Max: 0.85V @ 3A Operating Supply Current: 750μA to 140mA PSRR: 67dB (120Hz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1528CQ#PBF - 138891-LT1528CQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1528CQ#PBF
138891-LT1528CQ#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1528CQ#PBF 138891-LT1528CQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 138891-LT1528CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.57V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 3A Output Voltage: 3.3V, 3.3 V to 14.15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V (3.3V) Dropout Voltage-Max: 0.85V @ 3A Operating Supply Current: 750μA to 140mA PSRR: 67dB (120Hz) Maximum Output Voltage: 14V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 138891-LT1528CQ#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.57V @ 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 3A
Output Voltage: 3.3V, 3.3 V to 14.15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V (3.3V)
Dropout Voltage-Max: 0.85V @ 3A
Operating Supply Current: 750μA to 140mA
PSRR: 67dB (120Hz)
Maximum Output Voltage: 14V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 138891-LT1528CQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1528CQ#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1123CST#TRPBF - 112785-LT1123CST#TRPBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-2.5#PBF - 020316-LT1762EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5#PBF - 020277-LT1585ACM-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#PBF - 020360-LT1963AES8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details