Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8-1#PBF 138811-LT1124CS8-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138811-LT1124CS8-1#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 4.5 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.3mA Gain Bandwidth Product (GBP): 12.5MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138811-LT1124CS8-1#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 4.5 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.3mA Gain Bandwidth Product (GBP): 12.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8-1#PBF - 138811-LT1124CS8-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8-1#PBF
138811-LT1124CS8-1#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8-1#PBF 138811-LT1124CS8-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 138811-LT1124CS8-1#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 4.5 V/μs Current - Input Bias: 8nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.3mA Gain Bandwidth Product (GBP): 12.5MHz

Manufacturer: Linear Technology
Win Source Part Number: 138811-LT1124CS8-1#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 8nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 2.3mA
Gain Bandwidth Product (GBP): 12.5MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 138811-LT1124CS8-1#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8-1#PBF
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
IBIAS 0.0080 µA
GBW 12.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IDD#PBF - 1058792-LT1801IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6201CS8#PBF - 1060053-LT6201CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8 - 072333-LT1813CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details