The LT1083CP#PBF is a positive adjustable linear voltage regulator capable of delivering an output current of up to 7.5A. It operates with a dropout voltage of 1.3V at maximum load, ensuring efficient performance even with low input-to-output voltage differentials. The device features excellent line regulation of 0.015% and load regulation of 0.1%, making it suitable for applications requiring stable output voltage. This regulator is designed for a wide range of applications, including high-efficiency linear regulation, post regulation for switching supplies, constant current regulation, and battery charging. It is packaged in a TO-3P case and has a maximum input voltage rating of 30V, with an adjustable output voltage range from 1.25V to 28.5V. The operating temperature range is from 0°C to 125°C, and it includes built-in protection features such as thermal shutdown. Engineers should consider the LT1083CP#PBF for projects that require a robust and efficient voltage regulation solution, particularly in power management applications. However, it is important to note that this product is marked as obsolete, which may affect availability and support.
Manufacturer: Linear Technology
Win Source Part Number: 138555-LT1083CP#PBF
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 7.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 7.5A
Output Voltage: 1.25 V to 28.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-3P
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 7.5A
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 28.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 138555-LT1083CP#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1083CP#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-3; Other; TO-3P |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |