Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148CS-5#PBF 138455-LTC1148CS-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138455-LTC1148CS-5#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138455-LTC1148CS-5#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148CS-5#PBF - 138455-LTC1148CS-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148CS-5#PBF
138455-LTC1148CS-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148CS-5#PBF 138455-LTC1148CS-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 138455-LTC1148CS-5#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V

Manufacturer: Linear Technology
Win Source Part Number: 138455-LTC1148CS-5#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 20 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 138455-LTC1148CS-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148CS-5#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EDDB#TRPBF - 103793-LTC3854EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308BIS8#TRPBF - 1058128-LT1308BIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details