Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1383554-SWPA5040S8R2MT

Description
Win Source Part Number: 1383554-SWPA5040S8R2 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 8.2 µH Height - Seated (Max): 0.157" (4.00mm) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Sunlord Current - Saturation (Isat): 2.7A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383554-SWPA5040S8R2 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 8.2 µH Height - Seated (Max): 0.157" (4.00mm) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Sunlord Current - Saturation (Isat): 2.7A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1383554-SWPA5040S8R2MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383554-SWPA5040S8R2MT
Inductors, Coils, Chokes - Fixed Inductors 1383554-SWPA5040S8R2MT
Win Source Part Number: 1383554-SWPA5040S8R2 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 8.2 µH Height - Seated (Max): 0.157" (4.00mm) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 62mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Sunlord Current - Saturation (Isat): 2.7A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,500 pcs

Win Source Part Number: 1383554-SWPA5040S8R2MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SWPA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Inductance: 8.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 62mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Sunlord
Current - Saturation (Isat): 2.7A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,500 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1383554-SWPA5040S8R2MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370162-SDWL1608CP39NJSTF - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370294-MWSA0402S-4R7MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details