Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1383553-SWPA4010S2R2MT

Description
Win Source Part Number: 1383553-SWPA4010S2R2 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 52MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 102mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Sunlord Current - Saturation (Isat): 1.2A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383553-SWPA4010S2R2 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 52MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 102mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Sunlord Current - Saturation (Isat): 1.2A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1383553-SWPA4010S2R2MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383553-SWPA4010S2R2MT
Inductors, Coils, Chokes - Fixed Inductors 1383553-SWPA4010S2R2MT
Win Source Part Number: 1383553-SWPA4010S2R2 MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SWPA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 52MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 102mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Sunlord Current - Saturation (Isat): 1.2A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs

Win Source Part Number: 1383553-SWPA4010S2R2MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SWPA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 52MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 102mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Sunlord
Current - Saturation (Isat): 1.2A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1383553-SWPA4010S2R2MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1369375-SDCW2012L-2-900TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.1900 ohms
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370296-MWSA0603S-6R8MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369803-SDCL0603Q39NJT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details