Manufacturer: Linear Technology
Win Source Part Number: 138349-LT1172CT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.244V
Maximum Output Voltage: 65V (Switch)
Minimum Input Voltage: 3V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 138349-LT1172CT#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CT#PBF |
| Configuration / Function | Buck, Boost, Cuk, Flyback, Forward Converter |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |