Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8-5#PBF 138347-LT1107CS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138347-LT1107CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost Frequency - Switching: 63kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138347-LT1107CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost Frequency - Switching: 63kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8-5#PBF - 138347-LT1107CS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8-5#PBF
138347-LT1107CS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8-5#PBF 138347-LT1107CS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 138347-LT1107CS8-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost Frequency - Switching: 63kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2V

Manufacturer: Linear Technology
Win Source Part Number: 138347-LT1107CS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Boost
Frequency - Switching: 63kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 138347-LT1107CS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8-5#PBF
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1266CS-3.3 - 072445-LTC1266CS-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CS8#TRPBF - 1058137-LT1317CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details