Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1383413-SDWL1608C39NGSTFM01

Description
Win Source Part Number: 1383413-SDWL1608C39N GSTFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDWL-C-M Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Inductance: 39 nH Height - Seated (Max): 0.039" (1.00mm) Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 2.8GHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 260mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Sunlord Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383413-SDWL1608C39N GSTFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDWL-C-M Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Inductance: 39 nH Height - Seated (Max): 0.039" (1.00mm) Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 2.8GHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 260mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Sunlord Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1383413-SDWL1608C39NGSTFM01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383413-SDWL1608C39NGSTFM01
Inductors, Coils, Chokes - Fixed Inductors 1383413-SDWL1608C39NGSTFM01
Win Source Part Number: 1383413-SDWL1608C39N GSTFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDWL-C-M Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Inductance: 39 nH Height - Seated (Max): 0.039" (1.00mm) Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 2.8GHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 260mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Sunlord Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383413-SDWL1608C39NGSTFM01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDWL-C-M
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm)
Inductance: 39 nH
Height - Seated (Max): 0.039" (1.00mm)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 2.8GHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 260mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Sunlord
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1383413-SDWL1608C39NGSTFM01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details