Win Source Part Number: 1382859-MCL1608NR47J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MCL-N
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 470 nH
Height - Seated (Max): 0.037" (0.95mm)
Tolerance: ±5%
Frequency - Self Resonant: 120MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 494mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 8504.50.8000
Mfr: Sunlord
Current - Saturation (Isat): 600mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1382859-MCL1608NR47JT |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Technology | Multilayer |
| Application | RF Choke |
| Configuration | Fixed |