Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1382638-LTC3026IDD#TR

Description
Win Source Part Number: 1382638-LTC3026IDD#T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Bulk Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Voltage - Output (Max): 2.6V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.4V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current - Quiescent (Iq): 200 µA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Linear Technology Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.25V @ 1.5A Standard Package: 100 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382638-LTC3026IDD#T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Bulk Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Voltage - Output (Max): 2.6V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.4V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current - Quiescent (Iq): 200 µA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Linear Technology Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.25V @ 1.5A Standard Package: 100 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1382638-LTC3026IDD#TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1382638-LTC3026IDD#TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1382638-LTC3026IDD#TR
Win Source Part Number: 1382638-LTC3026IDD#T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Bulk Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Voltage - Output (Max): 2.6V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.4V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current - Quiescent (Iq): 200 µA REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Linear Technology Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.25V @ 1.5A Standard Package: 100 pcs

Win Source Part Number: 1382638-LTC3026IDD#TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Bulk
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Voltage - Output (Max): 2.6V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current - Quiescent (Iq): 200 µA
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Linear Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.25V @ 1.5A
Standard Package: 100 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1382638-LTC3026IDD#TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data