Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#TRPBF 138219-LTC1778EGN-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138219-LTC1778EGN-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Alternative Parts (Cross-Reference): MAX15046BAEE+T; LTC1778EGN#PBF; LTC1778EGN-1; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138219-LTC1778EGN-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Alternative Parts (Cross-Reference): MAX15046BAEE+T; LTC1778EGN#PBF; LTC1778EGN-1; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#TRPBF - 138219-LTC1778EGN-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#TRPBF
138219-LTC1778EGN-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#TRPBF 138219-LTC1778EGN-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 138219-LTC1778EGN-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Alternative Parts (Cross-Reference): MAX15046BAEE+T; LTC1778EGN#PBF; LTC1778EGN-1; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals

Manufacturer: Linear Technology
Win Source Part Number: 138219-LTC1778EGN-1#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 36 V
Alternative Parts (Cross-Reference): MAX15046BAEE+T; LTC1778EGN#PBF; LTC1778EGN-1;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 138219-LTC1778EGN-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE/TR - 072570-LTC3413EFE/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1105IN - 1016774-LT1105IN - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Output Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3840MPFE#PBF - 1031703-LT3840MPFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; TSSOP
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 volts
View Details