Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIS#PBF 138192-LTC1435AIS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 138192-LTC1435AIS#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1435A Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 30 V Alternative Parts (Cross-Reference): BD9778HFP-E2; BDF9001F; BD9001F-TR; NCP5203MNR2; Introduction Date: July 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 138192-LTC1435AIS#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1435A Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 30 V Alternative Parts (Cross-Reference): BD9778HFP-E2; BDF9001F; BD9001F-TR; NCP5203MNR2; Introduction Date: July 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIS#PBF - 138192-LTC1435AIS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIS#PBF
138192-LTC1435AIS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIS#PBF 138192-LTC1435AIS#PBF
Manufacturer: Linear Technology Win Source Part Number: 138192-LTC1435AIS#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC1435A Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 30 V Alternative Parts (Cross-Reference): BD9778HFP-E2; BDF9001F; BD9001F-TR; NCP5203MNR2; Introduction Date: July 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 138192-LTC1435AIS#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LTC1435A
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 30 V
Alternative Parts (Cross-Reference): BD9778HFP-E2; BDF9001F; BD9001F-TR; NCP5203MNR2;
Introduction Date: July 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 138192-LTC1435AIS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIS#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data