Win Source Electronics Relays - Solid State Relays 1381304-AC45S-Q-R1

Description
Win Source Part Number: 1381304-AC45S-Q-R1 Category: Relays>Solid State Relays Series: Automotive, AEC-Q101 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 pcs Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 5 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 60 V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SOP ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0000 Mfr: Bright Toward Industrial Co., Ltd. Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote
Description
Win Source Part Number: 1381304-AC45S-Q-R1 Category: Relays>Solid State Relays Series: Automotive, AEC-Q101 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 pcs Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 5 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 60 V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SOP ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0000 Mfr: Bright Toward Industrial Co., Ltd. Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC45S-Q is a PhotoDMOS relay designed for automotive applications, featuring two Form A outputs and rated for 60 V load voltage and 200 mA load current per channel, with a typical on-resistance of 2 Ω. It is packaged in an 8-SOP surface-mount format with a gull-wing termination, measuring 9.4 ± 0.3 mm × 4.4 ± 0.3 mm × 2.0 ± 0.2 mm. The device meets AEC-Q101 automotive qualification standards, is RoHS compliant, and operates with an LED drive current of up to 15 mA. Output capacitance is 20 pF typical, and it supports operation from -40°C to 110°C ambient temperature.

Datasheet Summary
Powered by GS/AI

The AC45S-Q is a PhotoDMOS relay designed for automotive applications, featuring two Form A outputs and rated for 60 V load voltage and 200 mA load current per channel, with a typical on-resistance of 2 Ω. It is packaged in an 8-SOP surface-mount format with a gull-wing termination, measuring 9.4 ± 0.3 mm × 4.4 ± 0.3 mm × 2.0 ± 0.2 mm. The device meets AEC-Q101 automotive qualification standards, is RoHS compliant, and operates with an LED drive current of up to 15 mA. Output capacitance is 20 pF typical, and it supports operation from -40°C to 110°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1381304-AC45S-Q-R1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1381304-AC45S-Q-R1
Relays - Solid State Relays 1381304-AC45S-Q-R1
Win Source Part Number: 1381304-AC45S-Q-R1 Category: Relays>Solid State Relays Series: Automotive, AEC-Q101 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 pcs Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 5 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 60 V Mounting Type: Surface Mount Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SOP ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.41.0000 Mfr: Bright Toward Industrial Co., Ltd. Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381304-AC45S-Q-R1
Category: Relays>Solid State Relays
Series: Automotive, AEC-Q101
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 1,000 pcs
Voltage - Input: 1.17VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 5 Ohms
Load Current: 100 mA
Voltage - Load: 0 V ~ 60 V
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SOP
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.41.0000
Mfr: Bright Toward Industrial Co., Ltd.
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1381304-AC45S-Q-R1
Product Name Relays - Solid State Relays
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PLA190 - 1238651-PLA190 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - CPC1510G - 1162827-CPC1510G - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA110P - 1235098-PAA110P - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA150S - 1235114-PAA150S - Win Source Electronics
Specs
Mounting PCBoard
View Details