Win Source Electronics Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380614-1N3040B

Description
Win Source Part Number: 1380614-1N3040B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: 1N3040 Package: Bulk Standard Package: 10 pcs Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 150 Ohms Mounting Type: Through Hole Package / Case: DO-13 Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Base Product Number: 1N3040 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380614-1N3040B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: 1N3040 Package: Bulk Standard Package: 10 pcs Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 150 Ohms Mounting Type: Through Hole Package / Case: DO-13 Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Base Product Number: 1N3040 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1380614-1N3040B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1380614-1N3040B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380614-1N3040B
Win Source Part Number: 1380614-1N3040B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: 1N3040 Package: Bulk Standard Package: 10 pcs Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 150 Ohms Mounting Type: Through Hole Package / Case: DO-13 Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Base Product Number: 1N3040 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380614-1N3040B
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: 1N3040
Package: Bulk
Standard Package: 10 pcs
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 51.7 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 150 Ohms
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Base Product Number: 1N3040
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1380614-1N3040B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-13
Unlock Full Specs
to access all available technical data