Win Source Electronics Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380613-1N2992B

Description
Win Source Part Number: 1380613-1N2992B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Box Standard Package: 10 pcs Tolerance: ±5% Power - Max: 10 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 11 Ohms Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-4 Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Base Product Number: 1N2992 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380613-1N2992B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Box Standard Package: 10 pcs Tolerance: ±5% Power - Max: 10 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 11 Ohms Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-4 Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Base Product Number: 1N2992 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1380613-1N2992B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1380613-1N2992B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380613-1N2992B
Win Source Part Number: 1380613-1N2992B Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Box Standard Package: 10 pcs Tolerance: ±5% Power - Max: 10 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 11 Ohms Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-4 Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Base Product Number: 1N2992 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380613-1N2992B
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Box
Standard Package: 10 pcs
Tolerance: ±5%
Power - Max: 10 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 11 Ohms
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-4
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Base Product Number: 1N2992
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1380613-1N2992B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package DO-203AA, DO-4, Stud
Unlock Full Specs
to access all available technical data