Win Source Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1379161-MJ16018

Description
Win Source Part Number: 1379161-MJ16018 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Solid State Inc. Package: Box Product Status: Active Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 10 A Voltage - Collector Emitter Breakdown (Max): 750 V DC Current Gain (hFE) (Min) @ Ic, Vce: 4 @ 5A, 5V Vce Saturation (Max) @ Ib, Ic: 5V @ 5A, 10A Current - Collector Cutoff (Max): 250µA Power - Max: 175 W
Request a Quote Datasheet
Description
Win Source Part Number: 1379161-MJ16018 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Solid State Inc. Package: Box Product Status: Active Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 10 A Voltage - Collector Emitter Breakdown (Max): 750 V DC Current Gain (hFE) (Min) @ Ic, Vce: 4 @ 5A, 5V Vce Saturation (Max) @ Ib, Ic: 5V @ 5A, 10A Current - Collector Cutoff (Max): 250µA Power - Max: 175 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1379161-MJ16018 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1379161-MJ16018
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1379161-MJ16018
Win Source Part Number: 1379161-MJ16018 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Solid State Inc. Package: Box Product Status: Active Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 10 A Voltage - Collector Emitter Breakdown (Max): 750 V DC Current Gain (hFE) (Min) @ Ic, Vce: 4 @ 5A, 5V Vce Saturation (Max) @ Ib, Ic: 5V @ 5A, 10A Current - Collector Cutoff (Max): 250µA Power - Max: 175 W

Win Source Part Number: 1379161-MJ16018
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Solid State Inc.
Package: Box
Product Status: Active
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-3
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 10 A
Voltage - Collector Emitter Breakdown (Max): 750 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 4 @ 5A, 5V
Vce Saturation (Max) @ Ib, Ic: 5V @ 5A, 10A
Current - Collector Cutoff (Max): 250µA
Power - Max: 175 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1379161-MJ16018
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEB4060A - 1160972-CEB4060A - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP02N6G - 1161163-CEP02N6G - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB83A3 - 1161001-CEB83A3 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CES2320 - 1161235-CES2320 - Win Source Electronics
Specs
Package Type SOT3
View Details