Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1378985-LTC6102HMS8

Description
Win Source Part Number: 1378985-LTC6102HMS8 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Mounting Type: Surface Mount HTSUS: 8542.33.0001 Current - Supply: 420µA Current - Output / Channel: 1 mA Number of Circuits: 1 Amplifier Type: Current Sense Gain Bandwidth Product: 200 kHz Current - Input Bias: 60 pA Voltage - Input Offset: 5 µV Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 60 V
Request a Quote Datasheet
Description
Win Source Part Number: 1378985-LTC6102HMS8 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Mounting Type: Surface Mount HTSUS: 8542.33.0001 Current - Supply: 420µA Current - Output / Channel: 1 mA Number of Circuits: 1 Amplifier Type: Current Sense Gain Bandwidth Product: 200 kHz Current - Input Bias: 60 pA Voltage - Input Offset: 5 µV Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1378985-LTC6102HMS8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1378985-LTC6102HMS8
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1378985-LTC6102HMS8
Win Source Part Number: 1378985-LTC6102HMS8 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Mounting Type: Surface Mount HTSUS: 8542.33.0001 Current - Supply: 420µA Current - Output / Channel: 1 mA Number of Circuits: 1 Amplifier Type: Current Sense Gain Bandwidth Product: 200 kHz Current - Input Bias: 60 pA Voltage - Input Offset: 5 µV Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 60 V

Win Source Part Number: 1378985-LTC6102HMS8
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
Mfr: Linear Technology
Package: Bulk
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Current - Supply: 420µA
Current - Output / Channel: 1 mA
Number of Circuits: 1
Amplifier Type: Current Sense
Gain Bandwidth Product: 200 kHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 5 µV
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1378985-LTC6102HMS8
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.4200 milliamps
VOS 0.0050 millivolts
IBIAS 6.00E-5 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1809CS6#TRMPBF - 1058812-LT1809CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 15 milliamps
VOS 0.8000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#TRPBF - 1058046-LT1223CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF - 020254-LT1355CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CN8 - 072153-LT1013CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details