Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1378926-LT6656BCS6-2.5#PBF

Description
Win Source Part Number: 1378926-LT6656BCS6-2 .5#PBF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Base Product Number: LT6656 Mounting Type: Surface Mount Tolerance: ±0.1% REACH Status: REACH Unaffected Temperature Coefficient: 20ppm/°C Output Type: Fixed Voltage - Output (Min/Fixed): 2.5V Current - Output: 5 mA Current - Supply: 1.5µA Voltage - Input: 3V ~ 18V Reference Type: Series Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 80µVrms
Request a Quote Datasheet
Description
Win Source Part Number: 1378926-LT6656BCS6-2 .5#PBF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Base Product Number: LT6656 Mounting Type: Surface Mount Tolerance: ±0.1% REACH Status: REACH Unaffected Temperature Coefficient: 20ppm/°C Output Type: Fixed Voltage - Output (Min/Fixed): 2.5V Current - Output: 5 mA Current - Supply: 1.5µA Voltage - Input: 3V ~ 18V Reference Type: Series Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 80µVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1378926-LT6656BCS6-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1378926-LT6656BCS6-2.5#PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1378926-LT6656BCS6-2.5#PBF
Win Source Part Number: 1378926-LT6656BCS6-2 .5#PBF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined Mfr: Linear Technology Package: Bulk Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Base Product Number: LT6656 Mounting Type: Surface Mount Tolerance: ±0.1% REACH Status: REACH Unaffected Temperature Coefficient: 20ppm/°C Output Type: Fixed Voltage - Output (Min/Fixed): 2.5V Current - Output: 5 mA Current - Supply: 1.5µA Voltage - Input: 3V ~ 18V Reference Type: Series Noise - 0.1Hz to 10Hz: 30ppmp-p Noise - 10Hz to 10kHz: 80µVrms

Win Source Part Number: 1378926-LT6656BCS6-2.5#PBF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
Mfr: Linear Technology
Package: Bulk
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Base Product Number: LT6656
Mounting Type: Surface Mount
Tolerance: ±0.1%
REACH Status: REACH Unaffected
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.5V
Current - Output: 5 mA
Current - Supply: 1.5µA
Voltage - Input: 3V ~ 18V
Reference Type: Series
Noise - 0.1Hz to 10Hz: 30ppmp-p
Noise - 10Hz to 10kHz: 80µVrms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1378926-LT6656BCS6-2.5#PBF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHLS8-4.096#PBF - 1064038-LTC6655CHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM329AZ - 1198651-LM329AZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details