Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101BCS5#TRPBF 137891-LTC6101BCS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137891-LTC6101BCS5#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4 V to 60 V Operating Supply Current: 375μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137891-LTC6101BCS5#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4 V to 60 V Operating Supply Current: 375μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101BCS5#TRPBF - 137891-LTC6101BCS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101BCS5#TRPBF
137891-LTC6101BCS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101BCS5#TRPBF 137891-LTC6101BCS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137891-LTC6101BCS5#T RPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 100nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4 V to 60 V Operating Supply Current: 375μA Channel Output Current: 1mA Gain Bandwidth Product (GBP): 200kHz

Manufacturer: Linear Technology
Win Source Part Number: 137891-LTC6101BCS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 4 V to 60 V
Operating Supply Current: 375μA
Channel Output Current: 1mA
Gain Bandwidth Product (GBP): 200kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 137891-LTC6101BCS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101BCS5#TRPBF
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.3750 milliamps
VOS 0.1500 millivolts
IBIAS 0.1000 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114ACN#PBF - 1057816-LT1114ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIS8#TRPBF - 1057595-LT1012AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#TRPBF - 1057710-LT1057IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639CS#PBF - 1058553-LT1639CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details